Manufacturer: Diodes Incorporated
Win Source Part Number: 800955-AP7343D-22W5-
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.2V
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.34V at 300mA
Current - Quiescent (Iq): 60μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 2.2V 300MA SOT25 Product overview: AP7343D-22W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-22W5-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.2V 300MA SOT25
IC REG LINEAR 2.2V 300MA SOT25
LDO Voltage Regulators LDO CMOS LowCurr
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 800955-AP7343D-22W5-7 | AP7343D-22W5-7-ND | 776-AP7343D-22W5-7 | AP7343D-22W5-7 | AP7343D-22W5-7 | AP7343D-22W5-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7343D-22W5-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.2V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| VIN | 5.25 volts | 5.25 volts | 5.25 volts |