Manufacturer: Diodes Incorporated
Win Source Part Number: 861460-AP7343D-22FS4
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7343
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
IC REG LINEAR 2.2V 300MA 4DFN Product overview: AP7343D-22FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-22FS4-7B
IC REG LINEAR 2.2V 300MA 4DFN
IC REG LINEAR 2.2V 300MA 4DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 861460-AP7343D-22FS4-7B | AP7343D-22FS4-7B-ND | 776-AP7343D-22FS4-7B | AP7343D-22FS4-7B | AP7343D-22FS4-7B |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7343D-22FS4-7B | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.2V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; X2-DFN1010-4 | Other; 4-XDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard | ||||
| Output Voltage Type | Fixed | Fixed |