DIODES Incorporated Ldo, Fixed, 1.8V, 0.3A, Sot-25-5; Output Type Diodes Inc. AP7343D-18W5-7

Description
LDO, FIXED, 1.8V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.3A, Sot-25-5; Output Type Diodes Inc. - 11AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.3A, Sot-25-5; Output Type Diodes Inc.
11AC9899
Ldo, Fixed, 1.8V, 0.3A, Sot-25-5; Output Type Diodes Inc. 11AC9899
LDO, FIXED, 1.8V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11AC9899
Product Name Ldo, Fixed, 1.8V, 0.3A, Sot-25-5; Output Type Diodes Inc.
Input Voltage 1.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details