Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 1.6V 300MA SOT25
IC REG LINEAR 1.6V 300MA SOT25
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7343D-16W5-7-ND | AP7343D-16W5-7 | AP7343D-16W5-7 | AP7343D-16W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |