DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-15FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-15FS4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-15FS4-7BDIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-15FS4-7BDIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-15FS4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-15FS4-7BDICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-15FS4-7BDICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7343D-15FS4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7343D-15FS4-7BDITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7343D-15FS4-7BDITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-15FS4-7B - 911573-AP7343D-15FS4-7B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-15FS4-7B
911573-AP7343D-15FS4-7B
PMIC - PMIC - Voltage Regulators - Linear - AP7343D-15FS4-7B 911573-AP7343D-15FS4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 911573-AP7343D-15FS4 -7B Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7343 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP7343D-15FS4-7BDICT , AP7343D-15FS4-7BDIDK R, AP7343D-15FS4-7BDITR , AP7343D-15FS4-7B-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 911573-AP7343D-15FS4-7B
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7343
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7343D-15FS4-7BDICT, AP7343D-15FS4-7BDIDKR, AP7343D-15FS4-7BDITR, AP7343D-15FS4-7B-ND

Buy Now Datasheet
Singapore, Singapore
1.5V 300MA Voltage Regulator IC
776-AP7343D-15FS4-7B
1.5V 300MA Voltage Regulator IC 776-AP7343D-15FS4-7B
IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7343D-15FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-15FS4-7B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7343D-15FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343D-15FS4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7343D-15FS4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7343D-15FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7343D-15FS4-7B
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site
IC REG LINEAR 1.5V 300MA 4DFN - 233-AP7343D-15FS4-7B - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 300MA 4DFN
233-AP7343D-15FS4-7B
IC REG LINEAR 1.5V 300MA 4DFN 233-AP7343D-15FS4-7B
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7343D-15FS4-7B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7343D-15FS4-7B
PMIC - Voltage Regulators - Linear AP7343D-15FS4-7B
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7343D-15FS4-7BDIDKR-ND 911573-AP7343D-15FS4-7B 776-AP7343D-15FS4-7B AP7343D-15FS4-7B 233-AP7343D-15FS4-7B AP7343D-15FS4-7B
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7343D-15FS4-7B 1.5V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.5V 300MA 4DFN PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; X2-DFN1010-4 Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data