DIODES Incorporated Ldo, Fixed, 1.2V, 0.3A, Sot-25-5; Output Type Diodes Inc. AP7343D-12W5-7

Description
LDO, FIXED, 1.2V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.3A, Sot-25-5; Output Type Diodes Inc. - 11AC9898 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.3A, Sot-25-5; Output Type Diodes Inc.
11AC9898
Ldo, Fixed, 1.2V, 0.3A, Sot-25-5; Output Type Diodes Inc. 11AC9898
LDO, FIXED, 1.2V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.3A, SOT-25-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.25V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11AC9898
Product Name Ldo, Fixed, 1.2V, 0.3A, Sot-25-5; Output Type Diodes Inc.
Input Voltage 1.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details