Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR)
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Voltage - Input (Max): 5.25V
Current - Output: 300mA
PSRR: 75dB (1kHz)
IC REG LINEAR 1.1V 300MA SOT25 Product overview: AP7343-11W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7343-11W5-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.1V 300MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 1.1V 300MA SOT-25
IC REG LINEAR 1.1V 300MA SOT25
IC REG LINEAR 1.1V 300MA SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7343-11W5-7 | 31-AP7343-11W5-7CT-ND | AP7343-11W5-7 | AP7343-11W5-7 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | 1.1V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |