Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
LDO Voltage Regulators 150mA 3.3V 3.0V 75dB at 1KHz 35uA
IC REG LIN 3V/3.3V X2DFN1212-6
IC REG LIN 3V/3.3V X2DFN1212-6
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7342D-3330FS6-7DI-ND | AP7342D-3330FS6-7 | AP7342D-3330FS6-7 | AP7342D-3330FS6-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |