DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7342D-2518FS6-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7342D-2518FS6-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7342D-2518FS6-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7342D-2518FS6-7DI-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6

Buy Now Datasheet
Singapore, Singapore
1.8V 2.5V Voltage Regulator IC
776-AP7342D-2518FS6-7
1.8V 2.5V Voltage Regulator IC 776-AP7342D-2518FS6-7
IC REG LIN 1.8V/2.5V X2DFN1212-6 Product overview: AP7342D-2518FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7342D-2518FS6- 7 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/2.5V X2DFN1212-6 Product overview: AP7342D-2518FS6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7342D-2518FS6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1109323-AP7342D-2518FS6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1109323-AP7342D-2518FS6-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1109323-AP7342D-2518FS6-7
Win Source Part Number: 1109323-AP7342D-2518 FS6-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 2.5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: X2-DFN1212-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7342D-2518FS6-7DI Base Product Number: AP7342 Voltage Dropout (Max): 0.39V @ 150mA, 0.3V @ 150mA

Win Source Part Number: 1109323-AP7342D-2518FS6-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V, 2.5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: X2-DFN1212-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7342D-2518FS6-7DI
Base Product Number: AP7342
Voltage Dropout (Max): 0.39V @ 150mA, 0.3V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7342D-2518FS6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7342D-2518FS6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7342D-2518FS6-7
IC REG LIN 1.8V/2.5V X2DFN1212-6

IC REG LIN 1.8V/2.5V X2DFN1212-6

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7342D-2518FS6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7342D-2518FS6-7
PMIC - Voltage Regulators - Linear AP7342D-2518FS6-7
IC REG LIN 1.8V/2.5V X2DFN1212-6

IC REG LIN 1.8V/2.5V X2DFN1212-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7342D-2518FS6-7
LDO Voltage Regulators AP7342D-2518FS6-7
LDO Voltage Regulators 150mA 2.5V 1.8V 75dB at 1KHz 35uA

LDO Voltage Regulators 150mA 2.5V 1.8V 75dB at 1KHz 35uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7342D-2518FS6-7DI-ND 776-AP7342D-2518FS6-7 1109323-AP7342D-2518FS6-7 AP7342D-2518FS6-7 AP7342D-2518FS6-7 AP7342D-2518FS6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 2.5V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 6-XFDFN Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data