DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7342D-1815FS6-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7342D-1815FS6-7 is a dual low-dropout linear voltage regulator designed for low power applications. It operates within an input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 150mA. The device features a fixed output voltage of 1.8V for one channel and 1.5V for the other, with an output voltage accuracy of ±1%. It boasts a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for sensitive applications. The AP7342D is packaged in a compact X2-DFN1212-6 format, allowing for efficient PCB layout. It has a low quiescent current of 35µA, contributing to its efficiency in battery-powered devices. The product is fully RoHS compliant and is suitable for various applications, including smartphones, tablets, cameras, and wireless communication devices. However, it is important to note that the AP7342 is not recommended for new designs, and users are advised to consider the AP7345D instead.

Datasheet Summary
Powered by GS/AI

The AP7342D-1815FS6-7 is a dual low-dropout linear voltage regulator designed for low power applications. It operates within an input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 150mA. The device features a fixed output voltage of 1.8V for one channel and 1.5V for the other, with an output voltage accuracy of ±1%. It boasts a high power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for sensitive applications. The AP7342D is packaged in a compact X2-DFN1212-6 format, allowing for efficient PCB layout. It has a low quiescent current of 35µA, contributing to its efficiency in battery-powered devices. The product is fully RoHS compliant and is suitable for various applications, including smartphones, tablets, cameras, and wireless communication devices. However, it is important to note that the AP7342 is not recommended for new designs, and users are advised to consider the AP7345D instead.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7342D-1815FS6-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7342D-1815FS6-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7342D-1815FS6-7DI-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA X2-DFN1212-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7342D-1815FS6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7342D-1815FS6-7
PMIC - Voltage Regulators - Linear AP7342D-1815FS6-7
IC REG LIN 1.5V/1.8V X2DFN1212-6

IC REG LIN 1.5V/1.8V X2DFN1212-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7342D-1815FS6-7
LDO Voltage Regulators AP7342D-1815FS6-7
LDO Voltage Regulators 150mA 1.8V 1.5V 75dB at 1KHz 35uA

LDO Voltage Regulators 150mA 1.8V 1.5V 75dB at 1KHz 35uA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7342D-1815FS6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7342D-1815FS6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7342D-1815FS6-7
IC REG LIN 1.5V/1.8V X2DFN1212-6

IC REG LIN 1.5V/1.8V X2DFN1212-6

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7342D-1815FS6-7DI-ND AP7342D-1815FS6-7 AP7342D-1815FS6-7 AP7342D-1815FS6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 6-XFDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details