DIODES Incorporated 3.3V 300MA Voltage Regulator IC AP7341D-33FS4-7

Description
IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7341D-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-33FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7341D-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-33FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP7341D-33FS4-7
3.3V 300MA Voltage Regulator IC 776-AP7341D-33FS4-7
IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7341D-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-33FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 4DFN Product overview: AP7341D-33FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-33FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7341D-33FS4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7341D-33FS4-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7341D-33FS4-7DKR-ND
IC REG LINEAR 3.3V X2-DFN10104

IC REG LINEAR 3.3V X2-DFN10104

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7341D-33FS4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7341D-33FS4-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7341D-33FS4-7CT-ND
IC REG LINEAR 3.3V X2-DFN10104

IC REG LINEAR 3.3V X2-DFN10104

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7341D-33FS4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7341D-33FS4-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7341D-33FS4-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-33FS4-7 - 861451-AP7341D-33FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-33FS4-7
861451-AP7341D-33FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-33FS4-7 861451-AP7341D-33FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861451-AP7341D-33FS4 -7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7341 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP7341D-33FS4-7DITR, AP7341D-33FS4-7DICT, AP7341D-33FS4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861451-AP7341D-33FS4-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7341
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7341D-33FS4-7DITR, AP7341D-33FS4-7DICT, AP7341D-33FS4-7DIDKR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7341D-33FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7341D-33FS4-7
PMIC - Voltage Regulators - Linear AP7341D-33FS4-7
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7341D-33FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7341D-33FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7341D-33FS4-7
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7341D-33FS4-7
LDO Voltage Regulators AP7341D-33FS4-7
LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7341D-33FS4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7341D-33FS4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341D-33FS4-7
IC REG LINEAR 3.3V 300MA 4DFN

IC REG LINEAR 3.3V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7341D-33FS4-7 31-AP7341D-33FS4-7DKR-ND 861451-AP7341D-33FS4-7 AP7341D-33FS4-7 AP7341D-33FS4-7 AP7341D-33FS4-7 AP7341D-33FS4-7
Product Name 3.3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7341D-33FS4-7 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad Other; X2-DFN1010-4 Other; 4-XDFN Exposed Pad
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.25 volts 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5988GJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details