DIODES Incorporated 1.5V 300MA Voltage Regulator IC AP7341D-15FS4-7

Description
IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7341D-15FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-15FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7341D-15FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-15FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 300MA Voltage Regulator IC
776-AP7341D-15FS4-7
1.5V 300MA Voltage Regulator IC 776-AP7341D-15FS4-7
IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7341D-15FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-15FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 300MA 4DFN Product overview: AP7341D-15FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341D-15FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-15FS4-7 - 802145-AP7341D-15FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-15FS4-7
802145-AP7341D-15FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7341D-15FS4-7 802145-AP7341D-15FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802145-AP7341D-15FS4 -7 Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.5V Supplier Device Package: X2-DFN1010-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 4-XDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.47V at 150mA Current - Quiescent (Iq): 50μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802145-AP7341D-15FS4-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: X2-DFN1010-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.47V at 150mA
Current - Quiescent (Iq): 50μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7341D-15FS4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7341D-15FS4-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341D-15FS4-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7341D-15FS4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7341D-15FS4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341D-15FS4-7
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7341D-15FS4-7
LDO Voltage Regulators AP7341D-15FS4-7
LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7341D-15FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7341D-15FS4-7
PMIC - Voltage Regulators - Linear AP7341D-15FS4-7
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7341D-15FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7341D-15FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7341D-15FS4-7
IC REG LINEAR 1.5V 300MA 4DFN

IC REG LINEAR 1.5V 300MA 4DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7341D-15FS4-7 802145-AP7341D-15FS4-7 AP7341D-15FS4-7DI-ND AP7341D-15FS4-7 AP7341D-15FS4-7 AP7341D-15FS4-7 AP7341D-15FS4-7
Product Name 1.5V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7341D-15FS4-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.25 volts 5.25 volts 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data