DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341-31FS4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7341-31FS4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7341-31FS4-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341-31FS4-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4

Buy Now Datasheet
Singapore, Singapore
3.1V 300MA Voltage Regulator IC
776-AP7341-31FS4-7
3.1V 300MA Voltage Regulator IC 776-AP7341-31FS4-7
IC REG LINEAR 3.1V 300MA 4DFN Product overview: AP7341-31FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341-31FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.1V 300MA 4DFN Product overview: AP7341-31FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7341-31FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7341-31FS4-7 - 861448-AP7341-31FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7341-31FS4-7
861448-AP7341-31FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7341-31FS4-7 861448-AP7341-31FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861448-AP7341-31FS4- 7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7341 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP7341-31FS4-7DITR, AP7341-31FS4-7DI, AP7341-31FS4-7DICT, AP7341-31FS4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861448-AP7341-31FS4-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7341
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7341-31FS4-7DITR, AP7341-31FS4-7DI, AP7341-31FS4-7DICT, AP7341-31FS4-7DIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7341-31FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7341-31FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7341-31FS4-7
IC REG LINEAR 3.1V 300MA 4DFN

IC REG LINEAR 3.1V 300MA 4DFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7341-31FS4-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7341-31FS4-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7341-31FS4-7
IC REG LINEAR 3.1V 300MA 4DFN

IC REG LINEAR 3.1V 300MA 4DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7341-31FS4-7
LDO Voltage Regulators AP7341-31FS4-7
LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

LDO Voltage Regulators 300mA High PSRR 0.3A 0.4V 35uA 75dB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7341-31FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7341-31FS4-7
PMIC - Voltage Regulators - Linear AP7341-31FS4-7
IC REG LINEAR 3.1V 300MA 4DFN

IC REG LINEAR 3.1V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7341-31FS4-7DI-ND 776-AP7341-31FS4-7 861448-AP7341-31FS4-7 AP7341-31FS4-7 AP7341-31FS4-7 AP7341-31FS4-7 AP7341-31FS4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.1V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7341-31FS4-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel (TR) Other; X2-DFN1010-4 Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data