DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-32FS4-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-32FS4-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-32FS4-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-32FS4-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Singapore, Singapore
3.2V 150MA Voltage Regulator IC
776-AP7340-32FS4-7
3.2V 150MA Voltage Regulator IC 776-AP7340-32FS4-7
IC REG LINEAR 3.2V 150MA 4DFN Product overview: AP7340-32FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-32FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 150MA 4DFN Product overview: AP7340-32FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-32FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7340-32FS4-7 - 800951-AP7340-32FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7340-32FS4-7
800951-AP7340-32FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7340-32FS4-7 800951-AP7340-32FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800951-AP7340-32FS4- 7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.2V Supplier Device Package: X2-DFN1010-4 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: 4-XDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.27V at 150mA Current - Quiescent (Iq): 50μA Current - Supply (Maximum): 100μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 800951-AP7340-32FS4-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.2V
Supplier Device Package: X2-DFN1010-4
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.27V at 150mA
Current - Quiescent (Iq): 50μA
Current - Supply (Maximum): 100μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7340-32FS4-7
LDO Voltage Regulators AP7340-32FS4-7
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7340-32FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7340-32FS4-7
PMIC - Voltage Regulators - Linear AP7340-32FS4-7
IC REG LINEAR 3.2V 150MA 4DFN

IC REG LINEAR 3.2V 150MA 4DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7340-32FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7340-32FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7340-32FS4-7
IC REG LINEAR 3.2V 150MA 4DFN

IC REG LINEAR 3.2V 150MA 4DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7340-32FS4-7DI-ND 776-AP7340-32FS4-7 800951-AP7340-32FS4-7 AP7340-32FS4-7 AP7340-32FS4-7 AP7340-32FS4-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.2V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7340-32FS4-7 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data