DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7340-28FS4-7 AP7340-28FS4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017807-AP7340-28FS4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: X2-DFN1010-4 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 50μA to 100μA PSRR: 75dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017807-AP7340-28FS4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: X2-DFN1010-4 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 50μA to 100μA PSRR: 75dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7340-28FS4-7 - 1017807-AP7340-28FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7340-28FS4-7
1017807-AP7340-28FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7340-28FS4-7 1017807-AP7340-28FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017807-AP7340-28FS4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: X2-DFN1010-4 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 50μA to 100μA PSRR: 75dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017807-AP7340-28FS4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: X2-DFN1010-4
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 50μA to 100μA
PSRR: 75dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-AP7340-28FS4-7
2.8V 150MA Voltage Regulator IC 776-AP7340-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7340-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-28FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7340-28FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-28FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-28FS4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-28FS4-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-28FS4-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-28FS4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-28FS4-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-28FS4-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-28FS4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-28FS4-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-28FS4-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7340-28FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7340-28FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7340-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7340-28FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7340-28FS4-7
PMIC - Voltage Regulators - Linear AP7340-28FS4-7
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site Datasheet
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V - 233-AP7340-28FS4-7 - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V
233-AP7340-28FS4-7
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V 233-AP7340-28FS4-7
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7340-28FS4-7
LDO Voltage Regulators AP7340-28FS4-7
LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017807-AP7340-28FS4-7 776-AP7340-28FS4-7 AP7340-28FS4-7DITR-ND AP7340-28FS4-7 AP7340-28FS4-7 233-AP7340-28FS4-7 AP7340-28FS4-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7340-28FS4-7 2.8V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators 150mA HIGH PSRR LDO 75dB 1.7 to 5.25V LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; X2-DFN1010-4 Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data