DIODES Incorporated 1.1V 150MA Voltage Regulator IC AP7340-11FS4-7

Description
IC REG LINEAR 1.1V 150MA 4DFN Product overview: AP7340-11FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-11FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.1V 150MA 4DFN Product overview: AP7340-11FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-11FS4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1V 150MA Voltage Regulator IC
776-AP7340-11FS4-7
1.1V 150MA Voltage Regulator IC 776-AP7340-11FS4-7
IC REG LINEAR 1.1V 150MA 4DFN Product overview: AP7340-11FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-11FS4-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.1V 150MA 4DFN Product overview: AP7340-11FS4-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7340-11FS4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7340-11FS4-7 - 861442-AP7340-11FS4-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7340-11FS4-7
861442-AP7340-11FS4-7
PMIC - PMIC - Voltage Regulators - Linear - AP7340-11FS4-7 861442-AP7340-11FS4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861442-AP7340-11FS4- 7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA X2-DFN1010-4 Package: Reel - TR Package: 4-XDFN Exposed Pad Mounting: Surface Mount Family Name: AP7340 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -AP7340-11FS4-7DITR, AP7340-11FS4-7DICT, -AP7340-11FS4-7DICT, AP7340-11FS4-7DITR, AP7340-11FS4-7DIDKR, -AP7340-11FS4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861442-AP7340-11FS4-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA X2-DFN1010-4
Package: Reel - TR
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Family Name: AP7340
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -AP7340-11FS4-7DITR, AP7340-11FS4-7DICT, -AP7340-11FS4-7DICT, AP7340-11FS4-7DITR, AP7340-11FS4-7DIDKR, -AP7340-11FS4-7DIDKR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-11FS4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-11FS4-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-11FS4-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-11FS4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-11FS4-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-11FS4-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7340-11FS4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7340-11FS4-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7340-11FS4-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
IC REG LINEAR 1.1V 150MA 4DFN - 233-AP7340-11FS4-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.1V 150MA 4DFN
233-AP7340-11FS4-7
IC REG LINEAR 1.1V 150MA 4DFN 233-AP7340-11FS4-7
IC REG LINEAR 1.1V 150MA 4DFN

IC REG LINEAR 1.1V 150MA 4DFN

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7340-11FS4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7340-11FS4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7340-11FS4-7
IC REG LINEAR 1.1V 150MA 4DFN

IC REG LINEAR 1.1V 150MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7340-11FS4-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7340-11FS4-7
PMIC - Voltage Regulators - Linear AP7340-11FS4-7
IC REG LINEAR 1.1V 150MA 4DFN

IC REG LINEAR 1.1V 150MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7340-11FS4-7 861442-AP7340-11FS4-7 AP7340-11FS4-7DITR-ND 233-AP7340-11FS4-7 AP7340-11FS4-7 AP7340-11FS4-7
Product Name 1.1V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7340-11FS4-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.1V 150MA 4DFN Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; X2-DFN1010-4 Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Output Voltage 1.1 volts 1.1 volts 1.1 volts 1.1 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.25 volts 5.25 volts 1.7 volts
Unlock Full Specs
to access all available technical data