DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335A-33W5-7

Description
IC REG LINEAR 3.3V 300MA SOT-25
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7335A-33W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7335A-33W5-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335A-33W5-7DIDKR-ND
IC REG LINEAR 3.3V 300MA SOT-25

IC REG LINEAR 3.3V 300MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7335A-33W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7335A-33W5-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335A-33W5-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7335A-33W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7335A-33W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7335A-33W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7335A-33W5-7 - 861441-AP7335A-33W5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7335A-33W5-7
861441-AP7335A-33W5-7
PMIC - PMIC - Voltage Regulators - Linear - AP7335A-33W5-7 861441-AP7335A-33W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861441-AP7335A-33W5- 7 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP7335 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP7335A-33W5-7DI, AP7335A-33W5-7DICT, AP7335A-33W5-7DITR, AP7335A-33W5-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861441-AP7335A-33W5-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7335
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7335A-33W5-7DI, AP7335A-33W5-7DICT, AP7335A-33W5-7DITR, AP7335A-33W5-7DIDKR

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP7335A-33W5-7
3.3V 300MA Voltage Regulator IC 776-AP7335A-33W5-7
IC REG LINEAR 3.3V 300MA SOT25 Product overview: AP7335A-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335A-33W5-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT25 Product overview: AP7335A-33W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335A-33W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7335A-33W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7335A-33W5-7
PMIC - Voltage Regulators - Linear AP7335A-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7335A-33W5-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7335A-33W5-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335A-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7335A-33W5-7
LDO Voltage Regulators AP7335A-33W5-7
LDO Voltage Regulators 300mA LowQ Curr 5.0V LDO 35uA

LDO Voltage Regulators 300mA LowQ Curr 5.0V LDO 35uA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7335A-33W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7335A-33W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7335A-33W5-7
IC REG LINEAR 3.3V 300MA SOT25

IC REG LINEAR 3.3V 300MA SOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7335A-33W5-7DIDKR-ND 861441-AP7335A-33W5-7 776-AP7335A-33W5-7 AP7335A-33W5-7 AP7335A-33W5-7 AP7335A-33W5-7 AP7335A-33W5-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7335A-33W5-7 3.3V 300MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-25 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data