DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear AP7335A-33SN-7

Description
Win Source Part Number: 1045448-AP7335A-33SN -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NCP703MX18TCG; NCP703MX30TCG; LDS3985PU33R; TPS73215DCQR; NCP703MX33TCG; LD39130SPURAP7335A33 SN7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7335A-33SN-7DI,AP7 335A-33SN-7DICT,AP73 35A-33SN-7DITR,AP733 5A-33SN-7DIDKR Base Product Number: AP7335 Voltage Dropout (Max): 0.2V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1045448-AP7335A-33SN -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NCP703MX18TCG; NCP703MX30TCG; LDS3985PU33R; TPS73215DCQR; NCP703MX33TCG; LD39130SPURAP7335A33 SN7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7335A-33SN-7DI,AP7 335A-33SN-7DICT,AP73 35A-33SN-7DITR,AP733 5A-33SN-7DIDKR Base Product Number: AP7335 Voltage Dropout (Max): 0.2V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1045448-AP7335A-33SN-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1045448-AP7335A-33SN-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1045448-AP7335A-33SN-7
Win Source Part Number: 1045448-AP7335A-33SN -7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): NCP703MX18TCG; NCP703MX30TCG; LDS3985PU33R; TPS73215DCQR; NCP703MX33TCG; LD39130SPURAP7335A33 SN7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP7335A-33SN-7DI,AP7 335A-33SN-7DICT,AP73 35A-33SN-7DITR,AP733 5A-33SN-7DIDKR Base Product Number: AP7335 Voltage Dropout (Max): 0.2V @ 300mA

Win Source Part Number: 1045448-AP7335A-33SN-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCP703MX18TCG; NCP703MX30TCG; LDS3985PU33R; TPS73215DCQR; NCP703MX33TCG; LD39130SPURAP7335A33SN7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7335A-33SN-7DI,AP7335A-33SN-7DICT,AP7335A-33SN-7DITR,AP7335A-33SN-7DIDKR
Base Product Number: AP7335
Voltage Dropout (Max): 0.2V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7335A-33SN-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7335A-33SN-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335A-33SN-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP7335A-33SN-7
3.3V 300MA Voltage Regulator IC 776-AP7335A-33SN-7
IC REG LINEAR 3.3V 300MA 6DFN Product overview: AP7335A-33SN-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335A-33SN-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 6DFN Product overview: AP7335A-33SN-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335A-33SN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7335A-33SN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7335A-33SN-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7335A-33SN-7
IC REG LINEAR 3.3V 300MA 6DFN

IC REG LINEAR 3.3V 300MA 6DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7335A-33SN-7
LDO Voltage Regulators AP7335A-33SN-7
LDO Voltage Regulators 300mA LowQ Curr 5.0V LDO 35uA

LDO Voltage Regulators 300mA LowQ Curr 5.0V LDO 35uA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7335A-33SN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7335A-33SN-7
PMIC - Voltage Regulators - Linear AP7335A-33SN-7
IC REG LINEAR 3.3V 300MA 6DFN

IC REG LINEAR 3.3V 300MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1045448-AP7335A-33SN-7 AP7335A-33SN-7DI-ND 776-AP7335A-33SN-7 AP7335A-33SN-7 AP7335A-33SN-7 AP7335A-33SN-7
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 6-UDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3367AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details