Manufacturer: Diodes Incorporated
Win Source Part Number: 010118-AP7335-WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
IC REG LIN POS ADJ 300MA SOT25 Product overview: AP7335-WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-WG-7 can be used for catalog matching and distributor lookup.
300mA 65dB@(1kHz) Adjustable 800mV~5V Positive electrode 6V SOT-25 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 300MA SOT25
IC REG LIN POS ADJ 300MA SOT25
IC REG LIN POS ADJ 300MA SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 010118-AP7335-WG-7 | AP7335-WG-7DICT-ND | 776-AP7335-WG-7 | AP7335-WG-7 | AP7335-WG-7 | AP7335-WG-7 | AP7335-WG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7335-WG-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |