Win Source Part Number: 1045447-AP7335-28SNG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP7335-28SNG-7DI
Base Product Number: AP7335
Voltage Dropout (Max): 0.2V @ 300mA
IC REG LINEAR 2.8V U-DFN2020-6
IC REG LINEAR 2.8V U-DFN2020-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6
IC REG LIN 2.8V 300MA 6DFN2020 Product overview: AP7335-28SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-28SNG-7 can be used for catalog matching and distributor lookup.
IC REG LIN 2.8V 300MA 6DFN2020
LDO Voltage Regulators 300mA LDO REG 35uA 2 to 6 Vin
IC REG LIN 2.8V 300MA 6DFN2020
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1045447-AP7335-28SNG-7 | 31-AP7335-28SNG-7CT-ND | 776-AP7335-28SNG-7 | AP7335-28SNG-7 | AP7335-28SNG-7 | AP7335-28SNG-7 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |