DIODES Incorporated 2V 300MA Voltage Regulator IC AP7335-20WG-7

Description
IC REG LINEAR 2V 300MA SOT25 Product overview: AP7335-20WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-20WG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2V 300MA SOT25 Product overview: AP7335-20WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-20WG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 300MA Voltage Regulator IC
776-AP7335-20WG-7
2V 300MA Voltage Regulator IC 776-AP7335-20WG-7
IC REG LINEAR 2V 300MA SOT25 Product overview: AP7335-20WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-20WG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2V 300MA SOT25 Product overview: AP7335-20WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7335-20WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7335-20WG-7DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7335-20WG-7DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7335-20WG-7DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7335-20WG-7 - 078458-AP7335-20WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7335-20WG-7
078458-AP7335-20WG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7335-20WG-7 078458-AP7335-20WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078458-AP7335-20WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 078458-AP7335-20WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7335-20WG-7
LDO Voltage Regulators AP7335-20WG-7
LDO Voltage Regulators 300mA LDO REG 35uA 2 to 6 Vin

LDO Voltage Regulators 300mA LDO REG 35uA 2 to 6 Vin

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7335-20WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7335-20WG-7
PMIC - Voltage Regulators - Linear AP7335-20WG-7
IC REG LINEAR 2V 300MA SOT25

IC REG LINEAR 2V 300MA SOT25

Supplier's Site Datasheet
LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R - 233-AP7335-20WG-7 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R
233-AP7335-20WG-7
LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R 233-AP7335-20WG-7
LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R

LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7335-20WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7335-20WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7335-20WG-7
IC REG LINEAR 2V 300MA SOT25

IC REG LINEAR 2V 300MA SOT25

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-AP7335-20WG-7 AP7335-20WG-7DI-ND 078458-AP7335-20WG-7 AP7335-20WG-7 AP7335-20WG-7 233-AP7335-20WG-7 AP7335-20WG-7
Product Name 2V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7335-20WG-7 LDO Voltage Regulators PMIC - Voltage Regulators - Linear LDO Regulator Pos 2V 0.3A 5-Pin SOT-25 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SOT-25 Other; SC-74A, SOT-753
Output Voltage 2 volts 2 volts 2 volts 2 volts 2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data