DIODES Incorporated 2.8V 300MA Voltage Regulator IC AP7333-28SRG-7

Description
IC REG LIN 2.8V 300MA SOT23R-3 Product overview: AP7333-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-28SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.8V 300MA SOT23R-3 Product overview: AP7333-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-28SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 300MA Voltage Regulator IC
776-AP7333-28SRG-7
2.8V 300MA Voltage Regulator IC 776-AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3 Product overview: AP7333-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-28SRG-7 can be used for catalog matching and distributor lookup.

IC REG LIN 2.8V 300MA SOT23R-3 Product overview: AP7333-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-28SRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7333-28SRG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7333-28SRG-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7333-28SRG-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7333-28SRG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7333-28SRG-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7333-28SRG-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7333-28SRG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7333-28SRG-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7333-28SRG-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7333-28SRG-7 - 116086-AP7333-28SRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7333-28SRG-7
116086-AP7333-28SRG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7333-28SRG-7 116086-AP7333-28SRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 116086-AP7333-28SRG- 7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.55V @ 300mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116086-AP7333-28SRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.55V @ 300mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7333-28SRG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7333-28SRG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3

IC REG LIN 2.8V 300MA SOT23R-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - AP7333-28SRG-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
AP7333-28SRG-7
Power Supply Chip >> Linear Voltage Regulators (LDO) AP7333-28SRG-7
300mA 65dB@(100Hz) Fixed 2.8V Positive electrode 6V SOT-23R Linear Voltage Regulators (LDO) ROHS

300mA 65dB@(100Hz) Fixed 2.8V Positive electrode 6V SOT-23R Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7333-28SRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7333-28SRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3

IC REG LIN 2.8V 300MA SOT23R-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7333-28SRG-7
PMIC - Voltage Regulators - Linear AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3

IC REG LIN 2.8V 300MA SOT23R-3

Supplier's Site Datasheet
IC REG LIN 2.8V 300MA SOT23R-3 - 233-AP7333-28SRG-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.8V 300MA SOT23R-3
233-AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3 233-AP7333-28SRG-7
IC REG LIN 2.8V 300MA SOT23R-3

IC REG LIN 2.8V 300MA SOT23R-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AP7333-28SRG-7 AP7333-28SRG-7DICT-ND 116086-AP7333-28SRG-7 AP7333-28SRG-7 AP7333-28SRG-7 AP7333-28SRG-7 AP7333-28SRG-7 233-AP7333-28SRG-7
Product Name 2.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7333-28SRG-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN 2.8V 300MA SOT23R-3
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23R-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.3000 volts
Unlock Full Specs
to access all available technical data