Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
IC REG LINEAR 1.8V 300MA SOT23-3 Product overview: AP7333-18SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-18SAG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010113-AP7333-18SAG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LDO SOT-23 1.8V/300MA
IC REG LINEAR 1.8V 300MA SOT23-3
IC REG LINEAR 1.8V 300MA SOT23-3
IC REG LINEAR 1.8V 300MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7333-18SAG-7DITR-ND | 776-AP7333-18SAG-7 | 010113-AP7333-18SAG-7 | AP7333-18SAG-7 | AP7333-18SAG-7 | AP7333-18SAG-7 | AP7333-18SAG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 300MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7333-18SAG-7 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |