The AP7333-10SRG-7 is a low dropout linear regulator capable of delivering up to 300mA output current. It operates within a wide input voltage range of 2V to 6V and offers fixed output voltage options from 1.0V to 3.3V. The device features a low quiescent current of 65µA, making it suitable for battery-powered applications. It has a typical dropout voltage of 300mV at full load and provides excellent load and line transient response. The AP7333 includes built-in current limit, short circuit, and thermal shutdown protections to enhance reliability. It is stable with a low ESR ceramic output capacitor of 1µF. The operating temperature range is from -40°C to 85°C, and the device is available in SOT23 and SOT23R packages, compliant with RoHS standards. Typical applications include XDSL routers, wireless LAN cards, and various battery-powered devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT23R
Manufacturer: Diodes Incorporated
Win Source Part Number: 078441-AP7333-10SRG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT23R
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1V 300MA SOT23R Product overview: AP7333-10SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-10SRG-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 300MA SOT23R
IC REG LINEAR 1V 300MA SOT23R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7333-10SRG-7DI-ND | 078441-AP7333-10SRG-7 | 776-AP7333-10SRG-7 | AP7333-10SRG-7 | AP7333-10SRG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7333-10SRG-7 | 1V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT23R | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |