DIODES Incorporated 1V 300MA SOT23 Voltage Regulator IC AP7333-10SAG-7

Description
IC REG LINEAR 1V 300MA SOT23 Product overview: AP7333-10SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-10SAG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 300MA SOT23 Product overview: AP7333-10SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-10SAG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 300MA SOT23 Voltage Regulator IC
776-AP7333-10SAG-7
1V 300MA SOT23 Voltage Regulator IC 776-AP7333-10SAG-7
IC REG LINEAR 1V 300MA SOT23 Product overview: AP7333-10SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-10SAG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 300MA SOT23 Product overview: AP7333-10SAG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7333-10SAG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7333-10SAG-7 - 1017801-AP7333-10SAG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7333-10SAG-7
1017801-AP7333-10SAG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7333-10SAG-7 1017801-AP7333-10SAG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017801-AP7333-10SAG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1V Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017801-AP7333-10SAG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7333-10SAG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7333-10SAG-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7333-10SAG-7DKR-ND
IC REG LINEAR 1V 300MA SOT23-3

IC REG LINEAR 1V 300MA SOT23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7333-10SAG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7333-10SAG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7333-10SAG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7333-10SAG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7333-10SAG-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7333-10SAG-7CT-ND
IC REG LINEAR 1V 300MA SOT23-3

IC REG LINEAR 1V 300MA SOT23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7333-10SAG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7333-10SAG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7333-10SAG-7
IC REG LINEAR 1V 300MA SOT23

IC REG LINEAR 1V 300MA SOT23

Supplier's Site Datasheet
LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R - 233-AP7333-10SAG-7 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R
233-AP7333-10SAG-7
LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R 233-AP7333-10SAG-7
LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R

LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7333-10SAG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7333-10SAG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7333-10SAG-7
IC REG LINEAR 1V 300MA SOT23

IC REG LINEAR 1V 300MA SOT23

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7333-10SAG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7333-10SAG-7
PMIC - Voltage Regulators - Linear AP7333-10SAG-7
IC REG LINEAR 1V 300MA SOT23

IC REG LINEAR 1V 300MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7333-10SAG-7 1017801-AP7333-10SAG-7 31-AP7333-10SAG-7DKR-ND AP7333-10SAG-7 233-AP7333-10SAG-7 AP7333-10SAG-7 AP7333-10SAG-7
Product Name 1V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7333-10SAG-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Regulator Pos 1V 0.3A 3-Pin SOT-23 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Output Voltage 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A3979SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details