DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-3333W6-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7332-3333W6-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7332-3333W6-7DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-3333W6-7DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7332-3333W6-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7332-3333W6-7DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-3333W6-7DICT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7332-3333W6-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7332-3333W6-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-3333W6-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Buy Now Datasheet
Singapore, Singapore
3.3V Voltage Regulator IC
776-AP7332-3333W6-7
3.3V Voltage Regulator IC 776-AP7332-3333W6-7
IC REG LINEAR 3.3V/3.3V SOT26 Product overview: AP7332-3333W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-3333W6-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V/3.3V SOT26 Product overview: AP7332-3333W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-3333W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - AP7332-3333W6-7 - 1145959-AP7332-3333W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP7332-3333W6-7
1145959-AP7332-3333W6-7
Hard To Find - AP7332-3333W6-7 1145959-AP7332-3333W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1145959-AP7332-3333W 6-7 Packaging: Reel Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Categories: Integrated Circuits Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.diodes.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V, 3.3V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.4V at 300mA, 0.4V at 300mA Current - Quiescent (Iq): 80μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145959-AP7332-3333W6-7
Packaging: Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V, 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.4V at 300mA, 0.4V at 300mA
Current - Quiescent (Iq): 80μA

Buy Now
PMIC - Voltage Regulators - Linear - AP7332-3333W6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7332-3333W6-7
PMIC - Voltage Regulators - Linear AP7332-3333W6-7
IC REG LINEAR 3.3V/3.3V SOT26

IC REG LINEAR 3.3V/3.3V SOT26

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7332-3333W6-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7332-3333W6-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-3333W6-7
IC REG LINEAR 3.3V/3.3V SOT26

IC REG LINEAR 3.3V/3.3V SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7332-3333W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7332-3333W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7332-3333W6-7
IC REG LINEAR 3.3V/3.3V SOT26

IC REG LINEAR 3.3V/3.3V SOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7332-3333W6-7DIDKR-ND 776-AP7332-3333W6-7 1145959-AP7332-3333W6-7 AP7332-3333W6-7 AP7332-3333W6-7 AP7332-3333W6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V Voltage Regulator IC Hard To Find - AP7332-3333W6-7 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data