DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-2833W6-7

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7332-2833W6-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7332-2833W6-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7332-2833W6-7TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7332-2833W6-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7332-2833W6-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7332-2833W6-7DKR-ND
IC REG LINEAR 2.8V/3.3V SOT-26

IC REG LINEAR 2.8V/3.3V SOT-26

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7332-2833W6-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7332-2833W6-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7332-2833W6-7CT-ND
IC REG LINEAR 2.8V/3.3V SOT-26

IC REG LINEAR 2.8V/3.3V SOT-26

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7332-2833W6-7 - 199217-AP7332-2833W6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7332-2833W6-7
199217-AP7332-2833W6-7
PMIC - PMIC - Voltage Regulators - Linear - AP7332-2833W6-7 199217-AP7332-2833W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 199217-AP7332-2833W6 -7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 2.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V Dropout Voltage-Max: 0.4V @ 300mA, 0.4V @ 300mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199217-AP7332-2833W6-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V, 3.3V
Dropout Voltage-Max: 0.4V @ 300mA, 0.4V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 3.3V Voltage Regulator IC
776-AP7332-2833W6-7
2.8V 3.3V Voltage Regulator IC 776-AP7332-2833W6-7
IC REG LINEAR 2.8V/3.3V SOT26 Product overview: AP7332-2833W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-2833W6-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V/3.3V SOT26 Product overview: AP7332-2833W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-2833W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7332-2833W6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7332-2833W6-7
PMIC - Voltage Regulators - Linear AP7332-2833W6-7
IC REG LINEAR 2.8V/3.3V SOT26

IC REG LINEAR 2.8V/3.3V SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7332-2833W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7332-2833W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7332-2833W6-7
IC REG LINEAR 2.8V/3.3V SOT26

IC REG LINEAR 2.8V/3.3V SOT26

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7332-2833W6-7
LDO Voltage Regulators AP7332-2833W6-7
LDO Voltage Regulators Dual 150mA LDO Reg 60uA 2.8 to 3.3 65dB

LDO Voltage Regulators Dual 150mA LDO Reg 60uA 2.8 to 3.3 65dB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7332-2833W6-7TR-ND 199217-AP7332-2833W6-7 776-AP7332-2833W6-7 AP7332-2833W6-7 AP7332-2833W6-7 AP7332-2833W6-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7332-2833W6-7 2.8V 3.3V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-6 Other; SOT-26 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data