DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218W6-7 AP7332-1218W6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106366-AP7332-1218W6 -7 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 1.2V, 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106366-AP7332-1218W6 -7 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 1.2V, 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218W6-7 - 106366-AP7332-1218W6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218W6-7
106366-AP7332-1218W6-7
PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218W6-7 106366-AP7332-1218W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 106366-AP7332-1218W6 -7 Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 300mA, 300mA Output Voltage: 1.2V, 1.8V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-26 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA Operating Supply Current: 80μA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106366-AP7332-1218W6-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 1.2V, 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-26
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 1.8V Voltage Regulator IC
776-AP7332-1218W6-7
1.2V 1.8V Voltage Regulator IC 776-AP7332-1218W6-7
IC REG LINEAR 1.2V/1.8V SOT26 Product overview: AP7332-1218W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-1218W6-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V/1.8V SOT26 Product overview: AP7332-1218W6-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-1218W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LIN 1.2V/1.8V SOT26 - 233-AP7332-1218W6-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.2V/1.8V SOT26
233-AP7332-1218W6-7
IC REG LIN 1.2V/1.8V SOT26 233-AP7332-1218W6-7
IC REG LIN 1.2V/1.8V SOT26

IC REG LIN 1.2V/1.8V SOT26

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7332-1218W6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7332-1218W6-7
PMIC - Voltage Regulators - Linear AP7332-1218W6-7
IC REG LINEAR 1.2V/1.8V SOT26

IC REG LINEAR 1.2V/1.8V SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7332-1218W6-7
LDO Voltage Regulators AP7332-1218W6-7
LDO Voltage Regulators 300mA LowQ 60uA 65dB at 1KHz 2-Ch

LDO Voltage Regulators 300mA LowQ 60uA 65dB at 1KHz 2-Ch

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7332-1218W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7332-1218W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7332-1218W6-7
IC REG LINEAR 1.2V/1.8V SOT26

IC REG LINEAR 1.2V/1.8V SOT26

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7332-1218W6-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7332-1218W6-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7332-1218W6-7
IC REG LINEAR 1.2V/1.8V SOT26

IC REG LINEAR 1.2V/1.8V SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 106366-AP7332-1218W6-7 776-AP7332-1218W6-7 233-AP7332-1218W6-7 AP7332-1218W6-7 AP7332-1218W6-7 AP7332-1218W6-7 AP7332-1218W6-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218W6-7 1.2V 1.8V Voltage Regulator IC IC REG LIN 1.2V/1.8V SOT26 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-26 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 9227645 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details