Manufacturer: Diodes Incorporated
Win Source Part Number: 109744-AP7332-1218FM
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Family Name: AP7332
Output Voltage: 1.2V, 1.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2018 (2.0x1.8)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Dropout Voltage-Max: 0.6V @ 300mA, 0.6V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): XC6401EE58DR; XC6401EH58DR-G; XC6401EG58DR-G;
Introduction Date: December 14, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA U-DFN2018-6
IC REG LDO 1.2V/1.8V 0.3A 6DFN Product overview: AP7332-1218FM-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.8V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, 0.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7332-1218FM-7 can be used for catalog matching and distributor lookup.
IC REG LDO 1.2V/1.8V 0.3A 6DFN
IC REG LDO 1.2V/1.8V 0.3A 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 109744-AP7332-1218FM-7 | AP7332-1218FM-7DITR-ND | 776-AP7332-1218FM-7 | 233-AP7332-1218FM-7 | AP7332-1218FM-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7332-1218FM-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1.8V 0.3A LDO Voltage Regulator IC | IC REG LDO 1.2V/1.8V 0.3A 6DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-DFN2018 (2.0x1.8) | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection |