Manufacturer: Diodes Incorporated
Win Source Part Number: 078440-AP7331-SNG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2020 (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.55V @ 300mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 300MA 6DFN Product overview: AP7331-SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7331-SNG-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA U-DFN2020-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA U-DFN2020-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA U-DFN2020-6
LDO Voltage Regulators LDO DFN2020-6 ADJUSTABLE 300MA
IC REG LIN POS ADJ 300MA 6DFN
IC REG LIN POS ADJ 300MA 6DFN
300mA 65dB@(100Hz) Fixed 3.3V Positive electrode 6V DFN-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 300MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 078440-AP7331-SNG-7 | 776-AP7331-SNG-7 | AP7331-SNG-7DICT-ND | AP7331-SNG-7 | AP7331-SNG-7 | AP7331-SNG-7 | AP7331-SNG-7 | AP7331-SNG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7331-SNG-7 | 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Fixed | |||
| Package Type | Other; 6-DFN2020 (2x2) | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active |