IC REG LINEAR 3V 300MA 6DFN2020 Product overview: AP7331-30SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7331-30SNG-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 768622-AP7331-30SNG-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: AP7331
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA ~ 85μA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-DFN2020 (2x2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.55V @ 300mA
Alternative Parts (Cross-Reference): LP3982ILDX-3.0; LP3982ILD-3.0HFLF; LP5912Q3.0DRVTQ1; LP3982ILD-3.0HALF;
Introduction Date: August 20, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 300MA 6DFN2020
IC REG LINEAR 3V 300MA 6DFN2020
IC REG LINEAR 3V 300MA 6DFN2020
LDO Voltage Regulators LDO DFN2020-6 3.0V/300MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP7331-30SNG-7 | AP7331-30SNG-7DI-ND | 768622-AP7331-30SNG-7 | AP7331-30SNG-7 | AP7331-30SNG-7 | AP7331-30SNG-7 | AP7331-30SNG-7 |
| Product Name | 3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7331-30SNG-7 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 1 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 6 volts | 6 volts | 6 volts |