Manufacturer: Diodes Incorporated
Win Source Part Number: 078438-AP7331-28WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.55V @ 300mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 300MA SOT25 Product overview: AP7331-28WG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7331-28WG-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-25
IC REG LINEAR 2.8V 300MA SOT25
IC REG LINEAR 2.8V 300MA SOT25
IC REG LINEAR 2.8V 300MA SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 078438-AP7331-28WG-7 | 776-AP7331-28WG-7 | AP7331-28WG-7DICT-ND | AP7331-28WG-7 | AP7331-28WG-7 | AP7331-28WG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7331-28WG-7 | 2.8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-25 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active |