Manufacturer: Diodes Incorporated
Win Source Part Number: 1017797-AP7331-28SNG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2020 (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.55V @ 300mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6
IC REG LIN 2.8V 300MA 6DFN2020 Product overview: AP7331-28SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7331-28SNG-7 can be used for catalog matching and distributor lookup.
IC REG LIN 2.8V 300MA 6DFN2020
LDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R
IC REG LIN 2.8V 300MA 6DFN2020
IC REG LIN 2.8V 300MA 6DFN2020
LDO Voltage Regulators LDO DFN2020-6 2.8V/300MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017797-AP7331-28SNG-7 | AP7331-28SNG-7DI-ND | 776-AP7331-28SNG-7 | AP7331-28SNG-7 | 233-AP7331-28SNG-7 | AP7331-28SNG-7 | AP7331-28SNG-7 | AP7331-28SNG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP7331-28SNG-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Regulator Pos 2.8V 0.3A 6-Pin DFN EP T/R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-DFN2020 (2x2) | Other; 6-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |