Linear Voltage Regulator IC Positive Fixed 1 Output 300mA U-DFN2020-6
IC REG LIN 1.5V 300MA 6DFN2020 Product overview: AP7331-15SNG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7331-15SNG-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 078433-AP7331-15SNG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN2020 (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LIN 1.5V 300MA 6DFN2020
IC REG LIN 1.5V 300MA 6DFN2020
IC REG LIN 1.5V 300MA 6DFN2020
LDO Voltage Regulators LDO DFN2020-6 1.5V/300MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7331-15SNG-7DI-ND | 776-AP7331-15SNG-7 | 078433-AP7331-15SNG-7 | AP7331-15SNG-7 | AP7331-15SNG-7 | AP7331-15SNG-7 | AP7331-15SNG-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP7331-15SNG-7 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-DFN2020 (2x2) | Other; 6-UDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |