Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 2.048V
Voltage Dropout (Max): 0.4V @ 500mA
Current - Quiescent (Iq): 5 µA
Protection Features: Current Limit, Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-25
IC REG LIN POS ADJ 300MA SOT25 Product overview: AP7330-W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7330-W5-7 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 300MA SOT25
IC REG LIN POS ADJ 300MA SOT25
IC REG LIN POS ADJ 300MA SOT25
SOT-25 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7330-W5-7DIDKR-ND | 776-AP7330-W5-7 | AP7330-W5-7 | AP7330-W5-7 | AP7330-W5-7 | AP7330-W5-7 | |
| Product Name | Connectors,Interconnects | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Open Collector | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-SMD, No Lead | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Special Features | Internal Current Limit; Thermal Shutdown Protection | Input Overcurrent Protection | EN | ||||
| Dropout Voltage | 0.4000 volts | 0.3100 volts | 0.2200 volts | 0.3100 volts | |||
| IQ | 5.00E-6 amps | 4.50E-5 amps | 7.80E-5 amps | 7.80E-5 amps |