The AP7315Q-28W5-7 is a low dropout linear voltage regulator designed for automotive applications, providing a fixed output voltage of 2.8V with a maximum output current of 150mA. It operates within a wide input voltage range of 1.7V to 5.25V and is qualified to AEC-Q100 Grade 1, ensuring reliability in automotive environments. The device features low quiescent current of 35µA, high power supply rejection ratio (PSRR) of 75dB at 1kHz, and low output noise of 60µVrms from 10Hz to 100kHz, making it suitable for noise-sensitive applications. The operating temperature range is from -40°C to +125°C, and it is packaged in a SOT25 form factor. The AP7315Q is also fully RoHS compliant and manufactured in IATF 16949 certified facilities, supporting production part approval processes (PPAP).
IC REG LINEAR 2.8V 150MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
IC REG LINEAR 2.8V 150MA SOT-25
IC REG LINEAR 2.8V 150MA SOT25
IC REG LINEAR 2.8V 150MA SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-AP7315Q-28W5-7DKR-ND | AP7315Q-28W5-7 | AP7315Q-28W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |