Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
IC REG LINEAR 3.3V 150MA SOT25
IC REG LINEAR 3.3V 150MA SOT25
IC REG LINEAR 3.3V 150MA SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7315DQ-33W5-7DIDKR-ND | AP7315DQ-33W5-7 | AP7315DQ-33W5-7 | AP7315DQ-33W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |