Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
IC REG LINEAR 1.8V 150MA SOT-25
IC REG LINEAR 1.8V 150MA SOT-25
IC REG LINEAR 1.8V 150MA SOT25
IC REG LINEAR 1.8V 150MA SOT25
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP7315DQ-18W5-7TR-ND | AP7315DQ-18W5-7 | AP7315DQ-18W5-7 | AP7315DQ-18W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection | Enable |