DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315D-25FS4-7B

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7315D-25FS4-7B is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 150mA. The output voltage accuracy is ±1%, and it features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, along with low output noise of 60µVrms from 10Hz to 100kHz. This regulator includes an enable input for power management and is suitable for low power handheld communication devices, such as smartphones, cameras, and wireless adapters. The AP7315D is available in compact packages, including X2-DFN1010-4, SOT23, and SOT25, facilitating dense PCB layouts. It is also fully RoHS compliant and halogen-free, making it an environmentally friendly choice for engineers. The operating temperature range is -40°C to +85°C, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The AP7315D-25FS4-7B is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 150mA. The output voltage accuracy is ±1%, and it features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, along with low output noise of 60µVrms from 10Hz to 100kHz. This regulator includes an enable input for power management and is suitable for low power handheld communication devices, such as smartphones, cameras, and wireless adapters. The AP7315D is available in compact packages, including X2-DFN1010-4, SOT23, and SOT25, facilitating dense PCB layouts. It is also fully RoHS compliant and halogen-free, making it an environmentally friendly choice for engineers. The operating temperature range is -40°C to +85°C, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7315D-25FS4-7B-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7315D-25FS4-7B-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315D-25FS4-7B-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7315D-25FS4-7B - 861437-AP7315D-25FS4-7B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7315D-25FS4-7B
861437-AP7315D-25FS4-7B
PMIC - PMIC - Voltage Regulators - Linear - AP7315D-25FS4-7B 861437-AP7315D-25FS4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 861437-AP7315D-25FS4 -7B Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7315 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861437-AP7315D-25FS4-7B
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7315
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-AP7315D-25FS4-7B
2.5V 150MA Voltage Regulator IC 776-AP7315D-25FS4-7B
IC REG LINEAR 2.5V 150MA 4DFN Product overview: AP7315D-25FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315D-25FS4-7B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 150MA 4DFN Product overview: AP7315D-25FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315D-25FS4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7315D-25FS4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7315D-25FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7315D-25FS4-7B
IC REG LINEAR 2.5V 150MA 4DFN

IC REG LINEAR 2.5V 150MA 4DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7315D-25FS4-7B
LDO Voltage Regulators AP7315D-25FS4-7B
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7315D-25FS4-7B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7315D-25FS4-7B
PMIC - Voltage Regulators - Linear AP7315D-25FS4-7B
IC REG LINEAR 2.5V 150MA 4DFN

IC REG LINEAR 2.5V 150MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP7315D-25FS4-7B-ND 861437-AP7315D-25FS4-7B 776-AP7315D-25FS4-7B AP7315D-25FS4-7B AP7315D-25FS4-7B AP7315D-25FS4-7B
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7315D-25FS4-7B 2.5V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; X2-DFN1010-4 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data