Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 1.1V 150MA 4DFN
IC REG LINEAR 1.1V 150MA 4DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7315D-11FS4-7B-ND | AP7315D-11FS4-7B | AP7315D-11FS4-7B | AP7315D-11FS4-7B |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |