DIODES Incorporated 3.3V 150MA SOT23 Voltage Regulator IC AP7315-33SR-7

Description
IC REG LINEAR 3.3V 150MA SOT23 Product overview: AP7315-33SR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-33SR-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 150MA SOT23 Product overview: AP7315-33SR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-33SR-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA SOT23 Voltage Regulator IC
776-AP7315-33SR-7
3.3V 150MA SOT23 Voltage Regulator IC 776-AP7315-33SR-7
IC REG LINEAR 3.3V 150MA SOT23 Product overview: AP7315-33SR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-33SR-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SOT23 Product overview: AP7315-33SR-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-33SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7315-33SR-7 - 801067-AP7315-33SR-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7315-33SR-7
801067-AP7315-33SR-7
PMIC - PMIC - Voltage Regulators - Linear - AP7315-33SR-7 801067-AP7315-33SR-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801067-AP7315-33SR-7 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.25V PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.29V at 150mA Current - Quiescent (Iq): 60μA Current - Supply (Maximum): 100μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801067-AP7315-33SR-7
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.25V
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.29V at 150mA
Current - Quiescent (Iq): 60μA
Current - Supply (Maximum): 100μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7315-33SR-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7315-33SR-7-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-33SR-7-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7315-33SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7315-33SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7315-33SR-7
IC REG LINEAR 3.3V 150MA SOT23

IC REG LINEAR 3.3V 150MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7315-33SR-7
LDO Voltage Regulators AP7315-33SR-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7315-33SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7315-33SR-7
PMIC - Voltage Regulators - Linear AP7315-33SR-7
IC REG LINEAR 3.3V 150MA SOT23

IC REG LINEAR 3.3V 150MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7315-33SR-7 801067-AP7315-33SR-7 AP7315-33SR-7-ND AP7315-33SR-7 AP7315-33SR-7 AP7315-33SR-7
Product Name 3.3V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7315-33SR-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.25 volts 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data