DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-30W5-7

Description
IC REG LINEAR 3V 150MA SOT-25
Request a Quote
Description
IC REG LINEAR 3V 150MA SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP7315-30W5-7 is a low dropout linear voltage regulator designed to deliver a fixed output voltage with high accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can provide an output current of up to 150mA. The device features a low quiescent current of 35µA, making it suitable for battery-powered applications. It boasts a power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, which enhances its performance in sensitive electronic devices. The AP7315-30W5-7 is available in compact packages such as SOT25, allowing for efficient PCB layout and space-saving designs. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This regulator is particularly well-suited for applications in portable devices, including smartphones, cameras, and wireless communication equipment.

Datasheet Summary
Powered by GS/AI

The AP7315-30W5-7 is a low dropout linear voltage regulator designed to deliver a fixed output voltage with high accuracy and low noise. It operates within a wide input voltage range of 1.7V to 5.25V and can provide an output current of up to 150mA. The device features a low quiescent current of 35µA, making it suitable for battery-powered applications. It boasts a power supply rejection ratio (PSRR) of 75dB at 1kHz and low output noise of 60µVrms from 10Hz to 100kHz, which enhances its performance in sensitive electronic devices. The AP7315-30W5-7 is available in compact packages such as SOT25, allowing for efficient PCB layout and space-saving designs. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This regulator is particularly well-suited for applications in portable devices, including smartphones, cameras, and wireless communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-30W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-30W5-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-30W5-7DKR-ND
IC REG LINEAR 3V 150MA SOT-25

IC REG LINEAR 3V 150MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-30W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-30W5-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-30W5-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-30W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-30W5-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-30W5-7CT-ND
IC REG LINEAR 3V 150MA SOT-25

IC REG LINEAR 3V 150MA SOT-25

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7315-30W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7315-30W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7315-30W5-7
IC REG LINEAR 3V 150MA SOT25

IC REG LINEAR 3V 150MA SOT25

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7315-30W5-7
LDO Voltage Regulators AP7315-30W5-7
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP7315-30W5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7315-30W5-7
PMIC - Voltage Regulators - Linear AP7315-30W5-7
IC REG LINEAR 3V 150MA SOT25

IC REG LINEAR 3V 150MA SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP7315-30W5-7DKR-ND AP7315-30W5-7 AP7315-30W5-7 AP7315-30W5-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3339AKC-2.85-R7 - 860314-ADP3339AKC-2.85-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; SOT-223-3
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6210GEUTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details