Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Manufacturer: Diodes Incorporated
Win Source Part Number: 861433-AP7315-28W5-7
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7315
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP7315-28W5-7DIDKR, AP7315-28W5-7DITR, AP7315-28W5-7DICT
IC REG LINEAR 2.8V 150MA SOT25 Product overview: AP7315-28W5-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28W5-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 150MA SOT25
IC REG LINEAR 2.8V 150MA SOT25
IC REG LINEAR 2.8V 150MA SOT25
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7315-28W5-7DITR-ND | 861433-AP7315-28W5-7 | 776-AP7315-28W5-7 | 233-AP7315-28W5-7 | AP7315-28W5-7 | AP7315-28W5-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP7315-28W5-7 | 2.8V 150MA Voltage Regulator IC | IC REG LINEAR 2.8V 150MA SOT25 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-25 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |