DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-28SA-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7315-28SA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7315-28SA-7DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-28SA-7DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28SA-7 - 722206-AP7315-28SA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28SA-7
722206-AP7315-28SA-7
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28SA-7 722206-AP7315-28SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 722206-AP7315-28SA-7 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: SOT-23 Temperature Range - Operating: -40°C ~ 85°C PSRR: 75dB (1kHz) Protection Features: Over Current Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Maximum Supply Current: 100μA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 5.25V Maximum Dropout Voltage: 0.29V at 150mA Current - Quiescent (Iq): 60μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 722206-AP7315-28SA-7
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (1kHz)
Protection Features: Over Current
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Maximum Supply Current: 100μA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 5.25V
Maximum Dropout Voltage: 0.29V at 150mA
Current - Quiescent (Iq): 60μA

Buy Now
Singapore, Singapore
2.8V 150MA SOT23 Voltage Regulator IC
776-AP7315-28SA-7
2.8V 150MA SOT23 Voltage Regulator IC 776-AP7315-28SA-7
IC REG LINEAR 2.8V 150MA SOT23 Product overview: AP7315-28SA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28SA-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA SOT23 Product overview: AP7315-28SA-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7315-28SA-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7315-28SA-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-28SA-7
IC REG LINEAR 2.8V 150MA SOT23

IC REG LINEAR 2.8V 150MA SOT23

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP7315-28SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7315-28SA-7
PMIC - Voltage Regulators - Linear AP7315-28SA-7
IC REG LINEAR 2.8V 150MA SOT23

IC REG LINEAR 2.8V 150MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7315-28SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7315-28SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7315-28SA-7
IC REG LINEAR 2.8V 150MA SOT23

IC REG LINEAR 2.8V 150MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP7315-28SA-7DITR-ND 722206-AP7315-28SA-7 776-AP7315-28SA-7 AP7315-28SA-7 AP7315-28SA-7 AP7315-28SA-7
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7315-28SA-7 2.8V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data