DIODES Incorporated 2.8V 150MA Voltage Regulator IC AP7315-28FS4-7B

Description
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7315-28FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28FS4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7315-28FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28FS4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-AP7315-28FS4-7B
2.8V 150MA Voltage Regulator IC 776-AP7315-28FS4-7B
IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7315-28FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28FS4-7B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 150MA 4DFN Product overview: AP7315-28FS4-7B from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7315-28FS4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-28FS4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-28FS4-7BTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-28FS4-7BTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-28FS4-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-28FS4-7BCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-28FS4-7BCT-ND
IC REG LINEAR 2.8V X2-DFN10104

IC REG LINEAR 2.8V X2-DFN10104

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7315-28FS4-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7315-28FS4-7BDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7315-28FS4-7BDKR-ND
IC REG LINEAR 2.8V X2-DFN10104

IC REG LINEAR 2.8V X2-DFN10104

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28FS4-7B - 861432-AP7315-28FS4-7B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28FS4-7B
861432-AP7315-28FS4-7B
PMIC - PMIC - Voltage Regulators - Linear - AP7315-28FS4-7B 861432-AP7315-28FS4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 861432-AP7315-28FS4- 7B Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4 Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AP7315 Categories: Integrated Circuits (ICs) Case / Package: X2-DFN1010-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861432-AP7315-28FS4-7B
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP7315
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7315-28FS4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7315-28FS4-7B
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7315-28FS4-7B
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - AP7315-28FS4-7B - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7315-28FS4-7B
PMIC - Voltage Regulators - Linear AP7315-28FS4-7B
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP7315-28FS4-7B
LDO Voltage Regulators AP7315-28FS4-7B
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7315-28FS4-7B - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7315-28FS4-7B
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7315-28FS4-7B
IC REG LINEAR 2.8V 150MA 4DFN

IC REG LINEAR 2.8V 150MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7315-28FS4-7B 31-AP7315-28FS4-7BTR-ND 861432-AP7315-28FS4-7B AP7315-28FS4-7B AP7315-28FS4-7B AP7315-28FS4-7B AP7315-28FS4-7B
Product Name 2.8V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP7315-28FS4-7B Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 4-XDFN Exposed Pad Other; X2-DFN1010-4 Other; 4-XDFN Exposed Pad
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.25 volts 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data