The AP7315-285SR-7 is a low dropout linear voltage regulator designed for applications requiring high output voltage accuracy and low power consumption. It operates within a wide input voltage range of 1.7V to 5.25V and can deliver a guaranteed output current of 150mA. The output voltage accuracy is ±1%, and it features a high power supply rejection ratio (PSRR) of 75dB at 1kHz, along with low output noise measured at 60µVrms from 10Hz to 100kHz. This regulator is suitable for low power handheld communication devices, including smartphones, cameras, and wireless adapters. It is available in compact package options such as SOT23, SOT25, and X2-DFN1010-4, facilitating dense PCB layouts. The device is fully RoHS compliant and is halogen and antimony-free, making it a suitable choice for environmentally conscious designs. The AP7315-285SR-7 also includes an enable pin for power management, allowing for efficient operation in battery-powered applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
IC REG LINEAR 2.85V 150MA SOT23
IC REG LINEAR 2.85V 150MA SOT23
LDO Voltage Regulators LDO CMOS LowCurr
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7315-285SR-7-ND | AP7315-285SR-7 | AP7315-285SR-7 | AP7315-285SR-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Input Overcurrent Protection |