Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
IC REG LINEAR 2.6V 150MA SOT23
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 2.6V 150MA SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP7315-26SA-7-ND | AP7315-26SA-7 | AP7315-26SA-7 | AP7315-26SA-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Input Overcurrent Protection |