Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 2.6V 150MA 4DFN
IC REG LINEAR 2.6V 150MA 4DFN
IC REG LINEAR 2.6V 150MA 4DFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP7315-26FS4-7B-ND | AP7315-26FS4-7B | AP7315-26FS4-7B | AP7315-26FS4-7B | AP7315-26FS4-7B |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |