DIODES Incorporated 3V 150MA Voltage Regulator IC AP7313-30SRG-7

Description
IC REG LINEAR 3V 150MA SOT23R-3 Product overview: AP7313-30SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-30SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 150MA SOT23R-3 Product overview: AP7313-30SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-30SRG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-AP7313-30SRG-7
3V 150MA Voltage Regulator IC 776-AP7313-30SRG-7
IC REG LINEAR 3V 150MA SOT23R-3 Product overview: AP7313-30SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-30SRG-7 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SOT23R-3 Product overview: AP7313-30SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-30SRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP7313-30SRG-7 - 058210-AP7313-30SRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7313-30SRG-7
058210-AP7313-30SRG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7313-30SRG-7 058210-AP7313-30SRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 058210-AP7313-30SRG- 7 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 058210-AP7313-30SRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-30SRG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-30SRG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-30SRG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-30SRG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-30SRG-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-30SRG-7CT-ND
IC REG LINEAR 3V 150MA SOT23R

IC REG LINEAR 3V 150MA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-30SRG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-30SRG-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-30SRG-7DKR-ND
IC REG LINEAR 3V 150MA SOT23R

IC REG LINEAR 3V 150MA SOT23R

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7313-30SRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7313-30SRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7313-30SRG-7
IC REG LINEAR 3V 150MA SOT23R-3

IC REG LINEAR 3V 150MA SOT23R-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7313-30SRG-7
PMIC - Voltage Regulators - Linear AP7313-30SRG-7
IC REG LINEAR 3V 150MA SOT23R-3

IC REG LINEAR 3V 150MA SOT23R-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP7313-30SRG-7 058210-AP7313-30SRG-7 31-AP7313-30SRG-7TR-ND AP7313-30SRG-7 AP7313-30SRG-7
Product Name 3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP7313-30SRG-7 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23R-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Gate Drivers - A89500GEJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-WFDFN Exposed Pad
VIN 8 to 15 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details