DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP7313-28SRG-7 AP7313-28SRG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017792-AP7313-28SRG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017792-AP7313-28SRG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP7313-28SRG-7 - 1017792-AP7313-28SRG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP7313-28SRG-7
1017792-AP7313-28SRG-7
PMIC - PMIC - Voltage Regulators - Linear - AP7313-28SRG-7 1017792-AP7313-28SRG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017792-AP7313-28SRG -7 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23R-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 75μA to 85μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017792-AP7313-28SRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23R-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 75μA to 85μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.8V 150MA Voltage Regulator IC
776-AP7313-28SRG-7
2.8V 150MA Voltage Regulator IC 776-AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3 Product overview: AP7313-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-28SRG-7 can be used for catalog matching and distributor lookup.

IC REG LIN 2.8V 150MA SOT23R-3 Product overview: AP7313-28SRG-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP7313-28SRG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-28SRG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-28SRG-7DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-28SRG-7DKR-ND
IC REG LINEAR 2.8V 150MA SOT23R

IC REG LINEAR 2.8V 150MA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-28SRG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-28SRG-7CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-28SRG-7CT-ND
IC REG LINEAR 2.8V 150MA SOT23R

IC REG LINEAR 2.8V 150MA SOT23R

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP7313-28SRG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP7313-28SRG-7TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP7313-28SRG-7TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT23R

Buy Now Datasheet
IC REG LIN 2.8V 150MA SOT23R-3 - 233-AP7313-28SRG-7 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.8V 150MA SOT23R-3
233-AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3 233-AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3

IC REG LIN 2.8V 150MA SOT23R-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP7313-28SRG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP7313-28SRG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3

IC REG LIN 2.8V 150MA SOT23R-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP7313-28SRG-7
PMIC - Voltage Regulators - Linear AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3

IC REG LIN 2.8V 150MA SOT23R-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP7313-28SRG-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP7313-28SRG-7
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP7313-28SRG-7
IC REG LIN 2.8V 150MA SOT23R-3

IC REG LIN 2.8V 150MA SOT23R-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1017792-AP7313-28SRG-7 776-AP7313-28SRG-7 31-AP7313-28SRG-7DKR-ND 233-AP7313-28SRG-7 AP7313-28SRG-7 AP7313-28SRG-7 AP7313-28SRG-7
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP7313-28SRG-7 2.8V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LIN 2.8V 150MA SOT23R-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23R-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data